Spectrum Control Attenuator - Fixed Coaxial 4D150W-40

Description
Attenuators 7/16 - DIN, up to 4 GHz, 150 Watts
Request a Quote Datasheet
Description
Attenuators 7/16 - DIN, up to 4 GHz, 150 Watts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
4D150W-40
Attenuator - Fixed Coaxial 4D150W-40
Attenuators 7/16 - DIN, up to 4 GHz, 150 Watts

Attenuators 7/16 - DIN, up to 4 GHz, 150 Watts

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number 4D150W-40
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ATN01-00110CH, Passive GaAs MMIC Attenuator Family - ATN01-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Attenuators - 2312-QPC4614SRTR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o205018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details