Spectrum Control 4H Fixed Coaxial Attenuator (Hex, SMA, 18.6 GHz) 4H-3

Description
Subminiature - These attenuators offer the smallest package size with broadband frequency response, and attenuation values from 0 to 10, 12, 15, 20 & 30 dB. Designed to meet environmental requirements of MIL-A-3933. Precision SMA Connectors Usable to 23 GHz. Weinschel Product
Request a Quote Datasheet
Description
Subminiature - These attenuators offer the smallest package size with broadband frequency response, and attenuation values from 0 to 10, 12, 15, 20 & 30 dB. Designed to meet environmental requirements of MIL-A-3933. Precision SMA Connectors Usable to 23 GHz. Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4H Fixed Coaxial Attenuator (Hex, SMA, 18.6 GHz) - 4H-3 - APITech
Fairview, PA, United States
4H Fixed Coaxial Attenuator (Hex, SMA, 18.6 GHz)
4H-3
4H Fixed Coaxial Attenuator (Hex, SMA, 18.6 GHz) 4H-3
Subminiature - These attenuators offer the smallest package size with broadband frequency response, and attenuation values from 0 to 10, 12, 15, 20 & 30 dB. Designed to meet environmental requirements of MIL-A-3933. Precision SMA Connectors Usable to 23 GHz. Weinschel Product
  • Subminiature - These attenuators offer the smallest package size with broadband frequency response, and attenuation values from 0 to 10, 12, 15, 20 & 30 dB.
  • Designed to meet environmental requirements of MIL-A-3933.
  • Precision SMA Connectors
  • Usable to 23 GHz.
  • Weinschel Product
Supplier's Site Datasheet
Attenuator - Fixed Coaxial - 4H-3 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
4H-3
Attenuator - Fixed Coaxial 4H-3
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 4H-3 4H-3
Product Name 4H Fixed Coaxial Attenuator (Hex, SMA, 18.6 GHz) Attenuator - Fixed Coaxial
Attenuator Type Fixed Fixed
Frequency 0.0 to 18.6 GHz ? to 18.6 GHz
VSWR 1.25 to 1.35 :1 1.35 :1
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ColorConnect Attenuators - AT-292-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3590-04 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 4 dB
View Details
5 suppliers
Coaxial Attenuator 300W 3GHz - UIYCA300AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details