Spectrum Control 53 High Power Fixed Coaxial Attenuator (Type N, 500 W, 2.5 GHz) 53-30-34-LIM

Description
High Power Fixed Coaxial Attenuator (N, 500 W, 2.5 GHz) Quality connectors with special high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Flexible Mounting Position - The units may be mounted in horizontal (fins up) or vertical position. Low Intermodulation Distortion Option. Weinschel Product Note: All Weinschel fixed attenuators with a male Type N connector comes standard with a knurled coupling nut. Most units may be ordered with a knurled/hex coupling nut by adding the letter "H" to the end of the model number.
Request a Quote Datasheet
Description
High Power Fixed Coaxial Attenuator (N, 500 W, 2.5 GHz) Quality connectors with special high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Flexible Mounting Position - The units may be mounted in horizontal (fins up) or vertical position. Low Intermodulation Distortion Option. Weinschel Product Note: All Weinschel fixed attenuators with a male Type N connector comes standard with a knurled coupling nut. Most units may be ordered with a knurled/hex coupling nut by adding the letter "H" to the end of the model number.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
53 High Power Fixed Coaxial Attenuator (Type N, 500 W, 2.5 GHz) - 53-30-34-LIM - APITech
Fairview, PA, United States
53 High Power Fixed Coaxial Attenuator (Type N, 500 W, 2.5 GHz)
53-30-34-LIM
53 High Power Fixed Coaxial Attenuator (Type N, 500 W, 2.5 GHz) 53-30-34-LIM
High Power Fixed Coaxial Attenuator (N, 500 W, 2.5 GHz) Quality connectors with special high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Flexible Mounting Position - The units may be mounted in horizontal (fins up) or vertical position. Low Intermodulation Distortion Option. Weinschel Product Note: All Weinschel fixed attenuators with a male Type N connector comes standard with a knurled coupling nut. Most units may be ordered with a knurled/hex coupling nut by adding the letter "H" to the end of the model number.

High Power Fixed Coaxial Attenuator (N, 500 W, 2.5 GHz)

  • Quality connectors with special high temperature support beads.
  • Designed to meet environmental requirements of MIL-A-3933.
  • Flexible Mounting Position - The units may be mounted in horizontal (fins up) or vertical position.
  • Low Intermodulation Distortion Option.
  • Weinschel Product
    Note: All Weinschel fixed attenuators with a male Type N connector comes standard with a knurled coupling nut. Most units may be ordered with a knurled/hex coupling nut by adding the letter "H" to the end of the model number.
Supplier's Site Datasheet
Attenuator - Fixed Coaxial - 53-30-34-LIM - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
53-30-34-LIM
Attenuator - Fixed Coaxial 53-30-34-LIM
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 53-30-34-LIM 53-30-34-LIM
Product Name 53 High Power Fixed Coaxial Attenuator (Type N, 500 W, 2.5 GHz) Attenuator - Fixed Coaxial
Attenuator Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA4030 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.35 :1
View Details
ATN03-0040PSM, 3dB DC-40GHz MMIC Attenuator - ATN03-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
50OHM SOT23 Attenuator - 852-AA104-73LF - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Frequency 3.00E-4 to 2.5 GHz
Package Type Tape & Reel (TR)
View Details
4 suppliers
Attenuators - 3157-BW-S40W2+-ND - DigiKey
Specs
Attenuation 40 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
2 suppliers