Spectrum Control 66 High Power Fixed Coaxial Attenuator (N or 3.5mm, 150 W, DC-18 GHz) 66-20-33

Description
Quality injection molded connectors. Designed to meet environmental requirements of MIL-A-3933. Broadband performance, Ideal for test applications. Weinschel Product
Request a Quote Datasheet
Description
Quality injection molded connectors. Designed to meet environmental requirements of MIL-A-3933. Broadband performance, Ideal for test applications. Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
66 High Power Fixed Coaxial Attenuator (N or 3.5mm, 150 W, DC-18 GHz) - 66-20-33 - APITech
Fairview, PA, United States
66 High Power Fixed Coaxial Attenuator (N or 3.5mm, 150 W, DC-18 GHz)
66-20-33
66 High Power Fixed Coaxial Attenuator (N or 3.5mm, 150 W, DC-18 GHz) 66-20-33
Quality injection molded connectors. Designed to meet environmental requirements of MIL-A-3933. Broadband performance, Ideal for test applications. Weinschel Product
  • Quality injection molded connectors.
  • Designed to meet environmental requirements of MIL-A-3933.
  • Broadband performance, Ideal for test applications.
  • Weinschel Product
Supplier's Site Datasheet
Attenuator - Fixed Coaxial - 66-20-33 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
66-20-33
Attenuator - Fixed Coaxial 66-20-33
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 66-20-33 66-20-33
Product Name 66 High Power Fixed Coaxial Attenuator (N or 3.5mm, 150 W, DC-18 GHz) Attenuator - Fixed Coaxial
Attenuator Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 7dB Attenuator - ATN07-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
DC-22 GHz (L, S, C, X, Ku, K Band) 2-bit Digital Attenuator - CMD281C3 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 2
Frequency 0.0 to 22 GHz
View Details
Coaxial Attenuator - 5o2020124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details