Spectrum Control 4H Fixed Coaxial Attenuator (Hex, SMA, 18.6 GHz) 4H-4

Description
Subminiature - These attenuators offer the smallest package size with broadband frequency response, and attenuation values from 0 to 10, 12, 15, 20 & 30 dB. Designed to meet environmental requirements of MIL-A-3933. Precision SMA Connectors Usable to 23 GHz. Weinschel Product
Request a Quote Datasheet
Description
Subminiature - These attenuators offer the smallest package size with broadband frequency response, and attenuation values from 0 to 10, 12, 15, 20 & 30 dB. Designed to meet environmental requirements of MIL-A-3933. Precision SMA Connectors Usable to 23 GHz. Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4H Fixed Coaxial Attenuator (Hex, SMA, 18.6 GHz) - 4H-4 - APITech
Fairview, PA, United States
4H Fixed Coaxial Attenuator (Hex, SMA, 18.6 GHz)
4H-4
4H Fixed Coaxial Attenuator (Hex, SMA, 18.6 GHz) 4H-4
Subminiature - These attenuators offer the smallest package size with broadband frequency response, and attenuation values from 0 to 10, 12, 15, 20 & 30 dB. Designed to meet environmental requirements of MIL-A-3933. Precision SMA Connectors Usable to 23 GHz. Weinschel Product
  • Subminiature - These attenuators offer the smallest package size with broadband frequency response, and attenuation values from 0 to 10, 12, 15, 20 & 30 dB.
  • Designed to meet environmental requirements of MIL-A-3933.
  • Precision SMA Connectors
  • Usable to 23 GHz.
  • Weinschel Product
Supplier's Site Datasheet
Attenuator - Fixed Coaxial - 4H-4 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
4H-4
Attenuator - Fixed Coaxial 4H-4
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 4H-4 4H-4
Product Name 4H Fixed Coaxial Attenuator (Hex, SMA, 18.6 GHz) Attenuator - Fixed Coaxial
Attenuator Type Fixed Fixed
Frequency 0.0 to 18.6 GHz ? to 18.6 GHz
VSWR 1.25 to 1.35 :1 1.35 :1
Unlock Full Specs
to access all available technical data

Similar Products

Manually Variable Attenuators - NCAK3 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.9000 GHz
Attenuation 0.0 to 25 dB
View Details
ATN10-0067-3HV, GaAs MMIC DC to 67GHz Attenuator - ATN10-0067-3HV - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
50OHM 100 MHz 3.7 GHz Attenuator - 852-SKY12361-350LF - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.1000 to 3.7 GHz
Package Type Tape & Reel
View Details
3 suppliers
Attenuators - 3157-HAT-20A+-ND - DigiKey
Specs
Attenuation 20 dB
Package Type BNC In-Line Module
Connectors BNC
View Details
3 suppliers