Spectrum Control 58 High Power Fixed Coaxial Attenuator (N, 250 W, 6 GHz) 58-30-44

Description
Available in 3, 6, 10, 20, 30 & 40 dB. Quality connectors with special high temperature support beads. Low Passive Intermodulation option. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Request a Quote Datasheet
Description
Available in 3, 6, 10, 20, 30 & 40 dB. Quality connectors with special high temperature support beads. Low Passive Intermodulation option. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
58 High Power Fixed Coaxial Attenuator (N, 250 W, 6 GHz) - 58-30-44 - APITech
Fairview, PA, United States
58 High Power Fixed Coaxial Attenuator (N, 250 W, 6 GHz)
58-30-44
58 High Power Fixed Coaxial Attenuator (N, 250 W, 6 GHz) 58-30-44
Available in 3, 6, 10, 20, 30 & 40 dB. Quality connectors with special high temperature support beads. Low Passive Intermodulation option. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
  • Available in 3, 6, 10, 20, 30 & 40 dB.
  • Quality connectors with special high temperature support beads.
  • Low Passive Intermodulation option.
  • Designed to meet environmental requirements of MIL-A-3933.
  • Weinschel Product
Supplier's Site Datasheet
Attenuator - Fixed Coaxial - 58-30-44 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
58-30-44
Attenuator - Fixed Coaxial 58-30-44
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 58-30-44 58-30-44
Product Name 58 High Power Fixed Coaxial Attenuator (N, 250 W, 6 GHz) Attenuator - Fixed Coaxial
Attenuator Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN10-0050CSP1, Chip Scale Package MMIC 50 GHz 10dB Attenuator - ATN10-0050CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 50 GHz
Package Type Surface Mount; surface-mount
View Details
5 - 2000 MHz, 75 Ohm, 6-Bit Digital Step Attenuator - QPC4614 - Qorvo
Specs
Attenuator Type Digital
Frequency 0.0050 to 2 GHz
Attenuation 31.5 dB
View Details
Coaxial Attenuator - 5o203000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details