Spectrum Control Attenuator - Fixed Coaxial 6A-01

Description
SMA A/AH ATTENUATOR; UP TO 6 GHZ; 2 WATTS
Request a Quote Datasheet
Description
SMA A/AH ATTENUATOR; UP TO 6 GHZ; 2 WATTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - 6A-01 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
6A-01
Attenuator - Fixed Coaxial 6A-01
SMA A/AH ATTENUATOR; UP TO 6 GHZ; 2 WATTS

SMA A/AH ATTENUATOR; UP TO 6 GHZ; 2 WATTS

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number 6A-01
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN05-0067CH, Passive GaAs MMIC Attenuator Family - ATN05-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Attenuators - 2312-TGL2767-SMTR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 14-PowerFQFN
View Details
Coaxial Attenuator - 5o20100265S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.35 :1
View Details