Spectrum Control Attenuator - Fixed Coaxial 6A-07

Description
SMA A/AH ATTENUATOR; UP TO 6 GHZ; 2 WATTS
Request a Quote Datasheet
Description
SMA A/AH ATTENUATOR; UP TO 6 GHZ; 2 WATTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - 6A-07 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
6A-07
Attenuator - Fixed Coaxial 6A-07
SMA A/AH ATTENUATOR; UP TO 6 GHZ; 2 WATTS

SMA A/AH ATTENUATOR; UP TO 6 GHZ; 2 WATTS

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number 6A-07
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN10-0050CSP1, Chip Scale Package MMIC 50 GHz 10dB Attenuator - ATN10-0050CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 50 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuator - Digitally Controlled - 1121480 - Richardson RFPD
Specs
Number of Bits 5
Frequency 0.1000 to 31 GHz
Insertion Loss 2.7 dB
View Details
Coaxial Attenuator - 5o2020000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.35 :1
View Details