Spectrum Control 67 High Power Fixed Coaxial Attenuator (N, 350 W, 12.7 GHz) 67-20-33

Description
High Power Fixed Coaxial Attenuator (N, 350 W, 12.7 GHz) Precision Injection Molded Connectors. Designed to meet environmental requirements of MIL-A-3933, Broadband performance, ideal for test applications. Weinschel Product
Request a Quote Datasheet
Description
High Power Fixed Coaxial Attenuator (N, 350 W, 12.7 GHz) Precision Injection Molded Connectors. Designed to meet environmental requirements of MIL-A-3933, Broadband performance, ideal for test applications. Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
67 High Power Fixed Coaxial Attenuator (N, 350 W, 12.7 GHz) - 67-20-33 - APITech
Fairview, PA, United States
67 High Power Fixed Coaxial Attenuator (N, 350 W, 12.7 GHz)
67-20-33
67 High Power Fixed Coaxial Attenuator (N, 350 W, 12.7 GHz) 67-20-33
High Power Fixed Coaxial Attenuator (N, 350 W, 12.7 GHz) Precision Injection Molded Connectors. Designed to meet environmental requirements of MIL-A-3933, Broadband performance, ideal for test applications. Weinschel Product

High Power Fixed Coaxial Attenuator (N, 350 W, 12.7 GHz)

  • Precision Injection Molded Connectors.
  • Designed to meet environmental requirements of MIL-A-3933,
  • Broadband performance, ideal for test applications.
  • Weinschel Product
Supplier's Site Datasheet
Attenuator - Fixed Coaxial - 67-20-33 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
67-20-33
Attenuator - Fixed Coaxial 67-20-33
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 67-20-33 67-20-33
Product Name 67 High Power Fixed Coaxial Attenuator (N, 350 W, 12.7 GHz) Attenuator - Fixed Coaxial
Attenuator Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-292-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 2W 3GHz SMA - UIYCA2AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details