Spectrum Control Attenuator - Fixed Coaxial 6B-07M

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - 6B-07M - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
6B-07M
Attenuator - Fixed Coaxial 6B-07M
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number 6B-07M
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA6710 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
0dB DC - 40GHz MMIC Differential Attenuator - ATD00-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
50OHM 100 MHz 3.7 GHz Attenuator - 852-SKY12361-350LF - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.1000 to 3.7 GHz
Package Type Tape & Reel
View Details
3 suppliers
Attenuators - 3157-BW-N30W50+-ND - DigiKey
Specs
Attenuation 30 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
2 suppliers