Spectrum Control 55 Fixed Coaxial Attenuator (TNC, DC-18 GHz) 55-3

Description
Quality TNC Connectors - This Attenuator incorporates an improved 18 GHz TNC connector design standardized through the I EC. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Request a Quote Datasheet
Description
Quality TNC Connectors - This Attenuator incorporates an improved 18 GHz TNC connector design standardized through the I EC. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
55 Fixed Coaxial Attenuator (TNC, DC-18 GHz) - 55-3 - APITech
Fairview, PA, United States
55 Fixed Coaxial Attenuator (TNC, DC-18 GHz)
55-3
55 Fixed Coaxial Attenuator (TNC, DC-18 GHz) 55-3
Quality TNC Connectors - This Attenuator incorporates an improved 18 GHz TNC connector design standardized through the I EC. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
  • Quality TNC Connectors - This Attenuator incorporates an improved 18 GHz TNC connector design standardized through the I EC.
  • Designed to meet environmental requirements of MIL-A-3933.
  • Weinschel Product
Supplier's Site Datasheet
Attenuator - Fixed Coaxial - 55-3 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
55-3
Attenuator - Fixed Coaxial 55-3
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 55-3 55-3
Product Name 55 Fixed Coaxial Attenuator (TNC, DC-18 GHz) Attenuator - Fixed Coaxial
Attenuator Type Fixed Fixed
Frequency 0.0 to 18 GHz
VSWR 1.15 to 1.35 :1
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-24-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3580-10 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 10 dB
View Details
6 suppliers
Coaxial Attenuator 25W SMA - UIYCA25AS - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details