Spectrum Control Attenuator - Fixed Coaxial 6A-05

Description
SMA A/AH ATTENUATOR; UP TO 6 GHZ; 2 WATTS
Request a Quote Datasheet
Description
SMA A/AH ATTENUATOR; UP TO 6 GHZ; 2 WATTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - 6A-05 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
6A-05
Attenuator - Fixed Coaxial 6A-05
SMA A/AH ATTENUATOR; UP TO 6 GHZ; 2 WATTS

SMA A/AH ATTENUATOR; UP TO 6 GHZ; 2 WATTS

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number 6A-05
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN00-0040PSM, 0dB DC-40GHz MMIC Attenuator - ATN00-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
DC-18 GHz (L, S, C, X, Ku Band) 5-bit Digital Attenuator - CMD280C3 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 5
Frequency 0.0 to 18 GHz
View Details
Coaxial Attenuator - 5o20206N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.25 :1
View Details