Spectrum Control Attenuator - Fixed Coaxial 6B100WR-03M

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - 6B100WR-03M - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
6B100WR-03M
Attenuator - Fixed Coaxial 6B100WR-03M
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number 6B100WR-03M
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-35000-40000-60-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 35 GHz
View Details
ATN00-00110CH, Passive GaAs MMIC Attenuator Family - ATN00-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
High IIP3 2.1 to 3.1 GHz Voltage-Controlled Variable Attenuator - SKY12233-11 - Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 2.1 to 3.1 GHz
Insertion Loss 1.5 dB
View Details
5 suppliers
Attenuators - 3157-GAT-2+DKR-ND - DigiKey
Specs
Attenuation 2 dB
Package Type 4-SMD, No Lead
View Details
3 suppliers