Spectrum Control Attenuator - Fixed Coaxial 6B100WR-06F

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - 6B100WR-06F - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
6B100WR-06F
Attenuator - Fixed Coaxial 6B100WR-06F
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number 6B100WR-06F
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Manually Variable Attenuators - NCAK1 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.9000 GHz
Attenuation 0.0 to 20 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 10dB Attenuator - ATN10-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
300 kHz – 2.0 GHz Five-Bit Digital Attenuator with Serial-to-Parallel Driver - SKY12340-364LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.3000 to 2 GHz
Attenuation 15.5 dB
View Details
3 suppliers
Programmable Attenuator, 4-Channel, 0.1 - 18 GHz, 0-63dB, 1U, SMA - ZTDAT-4-18G63S - Mini-Circuits
Specs
Frequency 0.1000 to 18 GHz
Insertion Loss 5 to 9 dB
Attenuation 0.0 to 63 dB
View Details