Spectrum Control Attenuator - Fixed Coaxial 6B100WR-20F

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - 6B100WR-20F - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
6B100WR-20F
Attenuator - Fixed Coaxial 6B100WR-20F
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number 6B100WR-20F
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA18K1 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
Passive GaAs MMIC DC - 40 GHz 20dB Attenuator - ATN20-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
Fixed Attenuator Pads - ATN3590-06 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 6 dB
View Details
5 suppliers
30 dB Programmable Attenuator, 1 MHz - 6 GHz - RC4DAT-6G-30 - Mini-Circuits
Specs
Insertion Loss 1.8 dB
VSWR 1.25 :1
Attenuation 0.0 to 30 dB
View Details