Shielded 25 Pos Zinc Die Cast Backshell Kit 180° Product overview: 970-025-030R121 from NorComp is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Backshells & Hoods. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 355-970-025-030R121 can be used for catalog matching and distributor lookup.
25 Position Two Piece Backshell Connector Silver 180° Shielded
Manufacturer: NorComp Inc.
Win Source Part Number: 908786-970-025-030R1
Series: 970, ARMOR
Features: 25 Position Two Piece Backshell Connector Silver 180° Shielded
Package: Bulk
Family Name: 970-025
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Other Part Number: 970-25NE, 970025030R121
CONN BACKSHELL 25POS 180DEG SHLD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 355-970-025-030R121 | 970-25NE-ND | 908786-970-025-030R121 | 970-025-030R121 |
| Product Name | Electronic Connector | D-Sub, D-Shaped Connector Backshells, Hoods | D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - 970-025-030R121 | D-Sub, D-Shaped Connector Backshells, Hoods |
| Connector Type | D-Sub Connector | D-Sub Connector |