DigiKey Datasheets for D-Subminiature Connectors
D-subminiature or D-sub connectors are sturdy electrical connectors with a mating face shaped like the letter D. They provide polarization because male and female connectors can fit together in only one way.
D-Subminiature Connectors: Learn more
| Product Name | Notes |
|---|---|
| "F PWR CONT // 10-12AWG // 30U""" | |
| "F PWR CONT // 12-14AWG // 30U""" | |
| "F PWR CONT // 16-20AWG // 30U""" | |
| "F PWR CONT // 8-10AWG // 30U""" | |
| "F SIG CONT // 20-24AWG // 30U""" | |
| "F SIG CONT // 26-30AWG // 30U""" | |
| "M PWR CONT // 10-12AWG // 30U""" | |
| "M PWR CONT // 12-14AWG // 30U""" | |
| "M PWR CONT // 16-20AWG // 30U""" | |
| "M PWR CONT // 8-10AWG // 30U""" | |
| "M SIG CONT // 20-24AWG // 30U""" | |
| "M SIG CONT // 26-30AWG // 30U""" | |
| 11 (10 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 11 (10 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 15 Position D-Sub Plug, Male Pins Connector | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 15 Position D-Sub, High Density Plug, Male Pins Connector | |
| 15, 15 Position D-Sub - Stacked Receptacle, Female Socket ; Plug, Male Pins Connector | |
| 25 Position D-Sub Plug, Male Pins Connector | |
| 25 Position D-Sub Receptacle, Female Sockets Connector | |
| 25, 25 Position D-Sub - Stacked Receptacle, Female Socket ; Plug, Male Pins Connector | |
| 26 Position D-Sub, High Density Plug, Male Pins Connector | |
| 3 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 37 Position D-Sub Plug, Male Pins Connector | |
| 37 Position D-Sub Receptacle, Female Sockets Connector | |
| 37, 37 Position D-Sub - Stacked Receptacle, Female Socket ; Plug, Male Pins Connector | |
| 44 Position D-Sub, High Density Plug, Male Pins Connector | |
| 50 Position D-Type Receptacle, Female Sockets Connector | |
| 68 Position D-Type Receptacle, Female Sockets Connector | |
| 9 Position D-Sub Plug, Male Pins Connector | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| 9 Position Two Piece Backshell Connector 180° Shielded | |
| 9 Position Two Piece Backshell Connector Shielded | |
| CONN D-SUB PLUG 9POS CAGE CLAMP | |
| CONN D-SUB RCPT 9POS CAGE CLAMP | |
| Connector Ferrule, Inner For AMPLIMITE Series | |
| D-Sub Contact Male Pin Gold 22-28 AWG Crimp Stamped | |
| F PWR CONT // 10-12AWG // GF | |
| F PWR CONT // 12-14AWG // GF | |
| F PWR CONT // 16-20AWG // GF | |
| F PWR CONT // 8-10AWG // GF | |
| F SIG CONT // 20-24AWG // GF | |
| F SIG CONT // 26-30AWG // GF | |
| INDUCOM9 CAN-BUS FEMALE PL1 UNC4 | |
| INDUCOM9 PROFIBUS MALE PL2 UNC S | |
| M PWR CONT // 10-12AWG // GF | |
| M PWR CONT // 12-14AWG // GF | |
| M PWR CONT // 16-20AWG // GF | |
| M PWR CONT // 8-10AWG // GF | |
| M SIG CONT // 20-24AWG // GF | |
| M SIG CONT // 26-30AWG // GF | |
| Plug for Male Contacts Housing D-Sub Connector 62 Position | |
| Position Connector |
| << Prev | Next >> |