8 (Coax) Position D-Sub Receptacle, Female Sockets Connector
RF COAXIAL, MINI D RF PLUG, 50 OHM, PCB; Connector Type:Mini D RF; Connector Body Style:Straight Plug; Coaxial Termination:Surface Mount Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors MALE PCB SFC MNT CONN 8 PORT
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Board Mount Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 9311-60128-ND | 69AC4670 | 9311-60128 |
| Product Name | D-Sub Connector Assemblies | Rf Coaxial, Mini D Rf Plug, 50 Ohm, Pcb; Connector Type Amphenol Sv Microwave | RF Connectors / Coaxial Connectors |
| Category | D-Sub Connector | ||
| Connector Type | Receptacle, Female Sockets | ||
| Mounting | Surface Mount |