D-subminiature, D-Sub Accessories, Input Output Connectors, Straight Exit Metal Hood for 9 position connector - Economical series., Amphenol is one of the leading manufacturers of d-sub accessories. Contact us today for more details of d-subminiature , part number 8655MH0901BLF.
9 Position Two Piece Backshell Connector Silver 180° Shielded
Win Source Part Number: 1012061-8655MH0901BL
Category: Connectors, Interconnects>D-Sub,
Number of Positions: 9
Color: Silver
Features: Mating Screws 4-40
Package: Box
Cable Type: Round
Shielding: Shielded
Accessory Type: Two Piece Backshell
Standard Package: 100
Material: Zinc Die Cast
Plating: Nickel
Cable Exit: 180°
Hardware: Assembly Hardware, Grommets
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.8180
Mfr: Amphenol ICC (FCI)
Other Names: 609-3129
Base Product Number: 8655MH09
9 Pos Female D-Sub Connector, Shielded, Zinc Alloy, Nickel Product overview: 8655MH0901BLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Backshells & Hoods. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 355-8655MH0901BLF can be used for catalog matching and distributor lookup.
CONN BACKSHELL 9POS 180DEG SHLD
| Amphenol Communications Solutions | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 8655MH0901BLF | 609-3129-ND | 1012061-8655MH0901BLF | 355-8655MH0901BLF | 8655MH0901BLF |
| Product Name | D-subminiature | D-Sub, D-Shaped Connector Backshells, Hoods | Connectors, Interconnects - D-Sub, D-Shaped Connectors - Backshells, Hoods | Electronic Connector | D-Sub, D-Shaped Connector Backshells, Hoods |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector |