Amphenol Corporation D-subminiature 8655PHRA0901LF

Description
D-subminiature, D-Sub Accessories, Input Output Connectors, Angle Exit Plastic Hood for 9 position connector., Amphenol is one of the leading manufacturers of d-sub accessories. Contact us today for more details of d-subminiature , part number 8655PHRA0901LF.
Request a Quote Datasheet
Description
D-subminiature, D-Sub Accessories, Input Output Connectors, Angle Exit Plastic Hood for 9 position connector., Amphenol is one of the leading manufacturers of d-sub accessories. Contact us today for more details of d-subminiature , part number 8655PHRA0901LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-subminiature - 8655PHRA0901LF - Amphenol Communications Solutions
Nashua, NH, United States
D-subminiature
8655PHRA0901LF
D-subminiature 8655PHRA0901LF
D-subminiature, D-Sub Accessories, Input Output Connectors, Angle Exit Plastic Hood for 9 position connector., Amphenol is one of the leading manufacturers of d-sub accessories. Contact us today for more details of d-subminiature , part number 8655PHRA0901LF.

D-subminiature, D-Sub Accessories, Input Output Connectors, Angle Exit Plastic Hood for 9 position connector., Amphenol is one of the leading manufacturers of d-sub accessories. Contact us today for more details of d-subminiature , part number 8655PHRA0901LF.

Supplier's Site Datasheet
D-Sub, D-Shaped Connector Backshells, Hoods - 609-1462-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
609-1462-ND
D-Sub, D-Shaped Connector Backshells, Hoods 609-1462-ND
9 Position Two Piece Backshell Connector Black 45° Unshielded

9 Position Two Piece Backshell Connector Black 45° Unshielded

Buy Now Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods - 1352311-8655PHRA0901LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
1352311-8655PHRA0901LF
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods 1352311-8655PHRA0901LF
Win Source Part Number: 1352311-8655PHRA0901 LF Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods Number of Positions: 9 Color: Black Features: Mating Screws 4-40 Package: Bulk Cable Type: Round Shielding: Unshielded Accessory Type: Two Piece Backshell Standard Package: 100 Material: Polycarbonate Cable Exit: 45° Hardware: Assembly Hardware, Strain Relief ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.8180 Mfr: Amphenol ICC (FCI) Base Product Number: 8655PHRA09

Win Source Part Number: 1352311-8655PHRA0901LF
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
Number of Positions: 9
Color: Black
Features: Mating Screws 4-40
Package: Bulk
Cable Type: Round
Shielding: Unshielded
Accessory Type: Two Piece Backshell
Standard Package: 100
Material: Polycarbonate
Cable Exit: 45°
Hardware: Assembly Hardware, Strain Relief
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.8180
Mfr: Amphenol ICC (FCI)
Base Product Number: 8655PHRA09

Buy Now Datasheet
 - Amphenol FCI 8655PHRA0901LF - PEI-Genesis
Philadelphia, PA, United States
D-SUB ACCESSORIES

D-SUB ACCESSORIES

Buy Now
D-Sub, D-Shaped Connector Backshells, Hoods - 8655PHRA0901LF - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Backshells, Hoods
8655PHRA0901LF
D-Sub, D-Shaped Connector Backshells, Hoods 8655PHRA0901LF
CONN BACKSHELL 9POS 45DEG BLACK

CONN BACKSHELL 9POS 45DEG BLACK

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Win Source Electronics PEI-Genesis ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8655PHRA0901LF 609-1462-ND 1352311-8655PHRA0901LF Amphenol FCI 8655PHRA0901LF 8655PHRA0901LF
Product Name D-subminiature D-Sub, D-Shaped Connector Backshells, Hoods Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods D-Sub, D-Shaped Connector Backshells, Hoods
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-718-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details