Amphenol Corporation D-Subminiature 8656352064LF

Description
D-Subminiature, D-Sub Cable Connector, Input Output Connectors, Crimp Contacts 8656 Pin Signal Gauge 20/24 AWG, 200 Mating/Unmatings, Pack: 500/Box., Amphenol is one of the leading manufacturers of d-sub cable connectors. Contact us today for more details of d-subminiature , part number 8656352064LF.
Request a Quote Datasheet
Description
D-Subminiature, D-Sub Cable Connector, Input Output Connectors, Crimp Contacts 8656 Pin Signal Gauge 20/24 AWG, 200 Mating/Unmatings, Pack: 500/Box., Amphenol is one of the leading manufacturers of d-sub cable connectors. Contact us today for more details of d-subminiature , part number 8656352064LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - 8656352064LF - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
8656352064LF
D-Subminiature 8656352064LF
D-Subminiature, D-Sub Cable Connector, Input Output Connectors, Crimp Contacts 8656 Pin Signal Gauge 20/24 AWG, 200 Mating/Unmatings, Pack: 500/Box., Amphenol is one of the leading manufacturers of d-sub cable connectors. Contact us today for more details of d-subminiature , part number 8656352064LF.

D-Subminiature, D-Sub Cable Connector, Input Output Connectors, Crimp Contacts 8656 Pin Signal Gauge 20/24 AWG, 200 Mating/Unmatings, Pack: 500/Box., Amphenol is one of the leading manufacturers of d-sub cable connectors. Contact us today for more details of d-subminiature , part number 8656352064LF.

Supplier's Site Datasheet
Swedesboro, NJ, United States
8656352064LF-DSUB CRIMP CONTACT PIN

8656352064LF-DSUB CRIMP CONTACT PIN

Buy Now
D-Sub, D-Shaped Connector Contacts - 609-1474-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Contacts
609-1474-ND
D-Sub, D-Shaped Connector Contacts 609-1474-ND
D-Sub Contact Male Pin Gold 20-24 AWG Crimp Stamped

D-Sub Contact Male Pin Gold 20-24 AWG Crimp Stamped

Buy Now Datasheet
Connectors Unreviewed - 8656352064LF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
8656352064LF
Connectors Unreviewed 8656352064LF
DSUB CRIMP CONTACT PIN

DSUB CRIMP CONTACT PIN

Buy Now

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey Heilind Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8656352064LF 8656352064LF 609-1474-ND 8656352064LF
Product Name D-Subminiature Contacts D-Sub, D-Shaped Connector Contacts Connectors Unreviewed
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCB, Terminal Pin Header; PCB; StraightPin Header; 7; 10 A; 300 V; 0.197 in. - 70078348 - Allied Electronics, Inc.
Specs
Termination PCB
Voltage Rating 300 volts
Current Rating 10.0 amps
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×3 Short 22.5mm - 114555P3 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers