3M D-Sub Connector Assemblies 8P25-N001

Description
25 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
25 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 3M10606-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
3M10606-ND
D-Sub Connector Assemblies 3M10606-ND
25 Position D-Sub Plug, Male Pins Connector

25 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Connector, D Sub, Plug, 25 Position; No. Of Contacts 3M - 75T8969 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub, Plug, 25 Position; No. Of Contacts 3M
75T8969
Connector, D Sub, Plug, 25 Position; No. Of Contacts 3M 75T8969
CONNECTOR, D SUB, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:8000 Series; Connector Body Material:Stainless Steel Body; Contact Material:- RoHS Compliant: Yes

CONNECTOR, D SUB, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:8000 Series; Connector Body Material:Stainless Steel Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3M10606-ND 75T8969
Product Name D-Sub Connector Assemblies Connector, D Sub, Plug, 25 Position; No. Of Contacts 3M
Connector Type D-Sub Connector D-Sub Connector
Mounting Panel Mount
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
PB+ Backplane Male Right Angle Solder Power Connector - 80317-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9218BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details