D-Subminiature, D-Sub Cable Connector, Input Output Connectors, Crimp Contacts 8656 Pin Signal Gauge 20/24 AWG, 200 Mating/Unmatings, Pack: 5000/Reel., Amphenol is one of the leading manufacturers of d-sub cable connectors. Contact us today for more details of d-subminiature , part number 86564520064LF.
86564520064LF-DSUB CRIMP CONTACT PIN
Amphenol Communications Solutions
Amphenol Communications Solutions
Connector Accessory, 0.068in Max Cable Dia, Contact, Phosphor Bronze, ROHS COMPLIANT Product overview: 86564520064LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-86564520064LF can be used for catalog matching and distributor lookup.
D-Sub Contact Male Pin Gold 20-24 AWG Crimp Stamped
D-Sub Contact Male Pin Gold 20-24 AWG Crimp Stamped
| Amphenol Communications Solutions | Powell Electronics, Inc. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 86564520064LF | 86564520064LF | 1823007 | 332-86564520064LF | 609-4421-2-ND |
| Product Name | D-Subminiature | Contacts | D Sub Connectors | Electronic Connector | D-Sub, D-Shaped Connector Contacts |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | ||
| Termination | Crimp | Crimp | Crimp | ||
| Mounting | N/A | ||||
| Current Rating | 5.0 amps | 5.0 amps |