D-subminiature, D-Sub Accessories, Input Output Connectors, Straight Exit Metal Hood for 9 position connector - Individual set., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number 8655MH0911LF.
DSUB METAL HOOD 09-8655MH0911LF
9-Pos Straight Metal Backshell, E-Shell, Shielded, Nickel Product overview: 8655MH0911LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Backshells & Hoods. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 355-8655MH0911LF can be used for catalog matching and distributor lookup.
9 Position Two Piece Backshell Connector Silver 180° Shielded
Win Source Part Number: 1229190-8655MH0911LF
Category: Connectors, Interconnects>D-Sub,
Number of Positions: 9
Color: Silver
Features: Mating Screws 4-40
Package: Bulk
Cable Type: Round
Shielding: Shielded
Accessory Type: Two Piece Backshell
Standard Package: 50
Material: Zinc Die Cast
Plating: Nickel
Cable Exit: 180°
Hardware: Assembly Hardware, Cable Clamp
Alternative Parts (Cross-Reference): 8655-MH0911LF; 8655MH0911LF.;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.8180
Mfr: Amphenol ICC (FCI)
Other Names: 2266-8655MH0911LF,60
Base Product Number: 8655MH09
CONN BACKSHELL 9POS 180DEG SHLD
| Amphenol Communications Solutions | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 8655MH0911LF | 8655MH0911LF | 355-8655MH0911LF | 609-1453-ND | 1229190-8655MH0911LF | 8655MH0911LF |
| Product Name | D-subminiature | Electronic Connector | D-Sub, D-Shaped Connector Backshells, Hoods | Connectors, Interconnects - D-Sub, D-Shaped Connectors - Backshells, Hoods | D-Sub, D-Shaped Connector Backshells, Hoods | |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector |