Amphenol Corporation D-subminiature 8655MHRA1501LF

Description
D-subminiature, D-Sub Accessories, Input Output Connectors, Angle Exit Metal Hood for 15 position connector., Amphenol is one of the leading manufacturers of d-sub accessories. Contact us today for more details of d-subminiature , part number 8655MHRA1501LF.
Request a Quote Datasheet
Description
D-subminiature, D-Sub Accessories, Input Output Connectors, Angle Exit Metal Hood for 15 position connector., Amphenol is one of the leading manufacturers of d-sub accessories. Contact us today for more details of d-subminiature , part number 8655MHRA1501LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-subminiature - 8655MHRA1501LF - Amphenol Communications Solutions
Nashua, NH, United States
D-subminiature
8655MHRA1501LF
D-subminiature 8655MHRA1501LF
D-subminiature, D-Sub Accessories, Input Output Connectors, Angle Exit Metal Hood for 15 position connector., Amphenol is one of the leading manufacturers of d-sub accessories. Contact us today for more details of d-subminiature , part number 8655MHRA1501LF.

D-subminiature, D-Sub Accessories, Input Output Connectors, Angle Exit Metal Hood for 15 position connector., Amphenol is one of the leading manufacturers of d-sub accessories. Contact us today for more details of d-subminiature , part number 8655MHRA1501LF.

Supplier's Site Datasheet
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - 8655MHRA1501LF - 766356-8655MHRA1501LF - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - 8655MHRA1501LF
766356-8655MHRA1501LF
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - 8655MHRA1501LF 766356-8655MHRA1501LF
Manufacturer: Amphenol FCI Win Source Part Number: 766356-8655MHRA1501L F Number of Positions: 15 Color: Silver Features: Mating Screws 4-40 Cable Type: Round Shielding: Shielded Accessory Type: Two Piece Backshell Material: Metal, Zamak Plating: Nickel Family Name: 8655MHRA Cable Exit: 45° Categories: Connectors, Interconnects Hardware: Assembly Hardware, Strain Relief Introduction Date: August 10, 2004 ECCN: EAR99 Country of Origin: Denmark Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol FCI
Win Source Part Number: 766356-8655MHRA1501LF
Number of Positions: 15
Color: Silver
Features: Mating Screws 4-40
Cable Type: Round
Shielding: Shielded
Accessory Type: Two Piece Backshell
Material: Metal, Zamak
Plating: Nickel
Family Name: 8655MHRA
Cable Exit: 45°
Categories: Connectors, Interconnects
Hardware: Assembly Hardware, Strain Relief
Introduction Date: August 10, 2004
ECCN: EAR99
Country of Origin: Denmark
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
D-Sub, D-Shaped Connector Backshells, Hoods - 609-1459-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
609-1459-ND
D-Sub, D-Shaped Connector Backshells, Hoods 609-1459-ND
15 Position Two Piece Backshell Connector Silver 45° Shielded

15 Position Two Piece Backshell Connector Silver 45° Shielded

Buy Now Datasheet
CONN BACKSHELL 15POS 45DEG SHLD - 44-8655MHRA1501LF - Utmel Electronic Limited
Hong Kong, China
CONN BACKSHELL 15POS 45DEG SHLD
44-8655MHRA1501LF
CONN BACKSHELL 15POS 45DEG SHLD 44-8655MHRA1501LF
CONN BACKSHELL 15POS 45DEG SHLD

CONN BACKSHELL 15POS 45DEG SHLD

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics DigiKey Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8655MHRA1501LF 766356-8655MHRA1501LF 609-1459-ND 44-8655MHRA1501LF
Product Name D-subminiature D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - 8655MHRA1501LF D-Sub, D-Shaped Connector Backshells, Hoods CONN BACKSHELL 15POS 45DEG SHLD
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Connectors - 1223038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details