3M D-Sub Connector Assemblies 8P09-N001

Description
9 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
9 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 3M10604-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
3M10604-ND
D-Sub Connector Assemblies 3M10604-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Connector, D Sub, Plug, 9 Position; No. Of Contacts 3M - 75T8961 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub, Plug, 9 Position; No. Of Contacts 3M
75T8961
Connector, D Sub, Plug, 9 Position; No. Of Contacts 3M 75T8961
CONNECTOR, D SUB, PLUG, 9 POSITION; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Stainless Steel Body; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

CONNECTOR, D SUB, PLUG, 9 POSITION; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Stainless Steel Body; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3M10604-ND 75T8961
Product Name D-Sub Connector Assemblies Connector, D Sub, Plug, 9 Position; No. Of Contacts 3M
Connector Type D-Sub Connector D-Sub Connector
Mounting Panel Mount
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

BNC T-Adapter: Female, Female, Female - 9237 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
26-Pin Hermetic D-sub Connector - 54671 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
BNC (F) Straight Connector for RG11 Cable - ET-BFS-19 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details