8 Position D-Sub Receptacle, Female Sockets Connector
RF COAXIAL, MINI D RF PLUG, 50 OHM, EDGE; Connector Type:Mini D RF; Connector Body Style:Edge Launch Plug; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:67GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors MALE PCB EDGE LAUNCH CONN 8 PORT
CONN D-SUB RCPT 8P SMD R/A SLDR
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 9311-60112-ND | 69AC4669 | 9311-60112 | 9311-60112 |
| Product Name | D-Sub Connector Assemblies | Rf Coaxial, Mini D Rf Plug, 50 Ohm, Edge; Connector Type Amphenol Sv Microwave | RF Connectors / Coaxial Connectors | D-Sub Connector Assemblies |
| Category | D-Sub Connector | |||
| Connector Type | Receptacle, Female Sockets | D-Sub Connector | ||
| Mounting | Board Edge, Surface Mount, Right Angle | Board Edge, Surface Mount, Right Angle | ||
| Number of Contacts | 8 # |