NorComp D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - 957-015-020R121 957-015-020R121

Description
Manufacturer: NorComp Inc. Win Source Part Number: 760464-957-015-020R1 21 Series: 957 Number of Positions: 15, 15 Color: Silver Features: Mating Screws 4-40 Shielding: Shielded Accessory Type: Gender Changer Material: Plastic, Metallized Plating: Nickel over Copper Family Name: 957 Categories: Connectors, Interconnects Introduction Date: May 16, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NorComp Inc. Win Source Part Number: 760464-957-015-020R1 21 Series: 957 Number of Positions: 15, 15 Color: Silver Features: Mating Screws 4-40 Shielding: Shielded Accessory Type: Gender Changer Material: Plastic, Metallized Plating: Nickel over Copper Family Name: 957 Categories: Connectors, Interconnects Introduction Date: May 16, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - 957-015-020R121 - 760464-957-015-020R121 - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - 957-015-020R121
760464-957-015-020R121
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - 957-015-020R121 760464-957-015-020R121
Manufacturer: NorComp Inc. Win Source Part Number: 760464-957-015-020R1 21 Series: 957 Number of Positions: 15, 15 Color: Silver Features: Mating Screws 4-40 Shielding: Shielded Accessory Type: Gender Changer Material: Plastic, Metallized Plating: Nickel over Copper Family Name: 957 Categories: Connectors, Interconnects Introduction Date: May 16, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: NorComp Inc.
Win Source Part Number: 760464-957-015-020R121
Series: 957
Number of Positions: 15, 15
Color: Silver
Features: Mating Screws 4-40
Shielding: Shielded
Accessory Type: Gender Changer
Material: Plastic, Metallized
Plating: Nickel over Copper
Family Name: 957
Categories: Connectors, Interconnects
Introduction Date: May 16, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
D-Sub, D-Shaped Connector Backshells, Hoods - 957-1521E-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
957-1521E-ND
D-Sub, D-Shaped Connector Backshells, Hoods 957-1521E-ND
15, 15 Position Gender Changer Connector Silver Shielded

15, 15 Position Gender Changer Connector Silver Shielded

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 760464-957-015-020R121 957-1521E-ND
Product Name D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - 957-015-020R121 D-Sub, D-Shaped Connector Backshells, Hoods
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7373 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details