D-subminiature, D-Sub Accessories, Input Output Connectors, Straight Exit Metal Hood for 15 position connector - Economical series., Amphenol is one of the leading manufacturers of d-sub accessories. Contact us today for more details of d-subminiature , part number 8655MH1501BLF.
15 Position Two Piece Backshell Connector Silver 180° Shielded
Shielded Metal Backshell, Straight, A Shell, Nickel Plated Product overview: 8655MH1501BLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Backshells & Hoods. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 355-8655MH1501BLF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1363553-8655MH1501BL
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol ICC (FCI)
Package: Box
Product Status: Active
Features: Mating Screws 4-40
Base Product Number: 8655MH15
HTSUS: 8538.90.8180
ECCN: EAR99
Shielding: Shielded
Color: Silver
Number of Positions: 15
Accessory Type: Two Piece Backshell
Material: Zinc Die Cast
Cable Type: Round
Cable Exit: 180°
Plating: Nickel
Hardware: Assembly Hardware, Grommets
CONN BACKSHELL 15POS 180DEG SHLD
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 8655MH1501BLF | 609-3130-ND | 355-8655MH1501BLF | 1363553-8655MH1501BLF | 8655MH1501BLF |
| Product Name | D-subminiature | D-Sub, D-Shaped Connector Backshells, Hoods | Electronic Connector | Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods | D-Sub, D-Shaped Connector Backshells, Hoods |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector |