D-subminiature, D-Sub Accessories, Input Output Connectors, Angle Exit Plastic Hood for 15 position connector., Amphenol is one of the leading manufacturers of d-sub accessories. Contact us today for more details of d-subminiature , part number 8655PHRA1501LF.
D Subminiature Connector, 15 Contact(s), Male, Clamp Terminal, LEAD FREE Product overview: 8655PHRA1501LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Backshells & Hoods. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 355-8655PHRA1501LF can be used for catalog matching and distributor lookup.
Manufacturer: AMPHENOL
Win Source Part Number: 858440-8655PHRA1501L
Features: 15 Position Two Piece Backshell Connector Black 45° Unshielded
Package: Bulk
Family Name: 8655PHRA15
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8538.90.8180
15 Position Two Piece Backshell Connector Black 45° Unshielded
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 8655PHRA1501LF | 355-8655PHRA1501LF | 858440-8655PHRA1501LF | 609-1463-ND |
| Product Name | D-subminiature | Electronic Connector | D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - 8655PHRA1501LF | D-Sub, D-Shaped Connector Backshells, Hoods |
| Connector Type | D-Sub Connector | D-Sub Connector |