Amphenol Corporation D-subminiature 8655MH2511LF

Description
D-subminiature, D-Sub Accessories, Input Output Connectors, Straight Exit Metal Hood for 25 position connector - Individual set., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number 8655MH2511LF.
Request a Quote Datasheet
Description
D-subminiature, D-Sub Accessories, Input Output Connectors, Straight Exit Metal Hood for 25 position connector - Individual set., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number 8655MH2511LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-subminiature - 8655MH2511LF - Amphenol Communications Solutions
Nashua, NH, United States
D-subminiature
8655MH2511LF
D-subminiature 8655MH2511LF
D-subminiature, D-Sub Accessories, Input Output Connectors, Straight Exit Metal Hood for 25 position connector - Individual set., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number 8655MH2511LF.

D-subminiature, D-Sub Accessories, Input Output Connectors, Straight Exit Metal Hood for 25 position connector - Individual set., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number 8655MH2511LF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
355-8655MH2511LF
Electronic Connector 355-8655MH2511LF
Zinc Connector Hood, Shielded, Nickel Plated, 25 Pos Product overview: 8655MH2511LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Backshells & Hoods. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 355-8655MH2511LF can be used for catalog matching and distributor lookup.

Zinc Connector Hood, Shielded, Nickel Plated, 25 Pos Product overview: 8655MH2511LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Backshells & Hoods. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 355-8655MH2511LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub, D-Shaped Connector Backshells, Hoods - 609-1455-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
609-1455-ND
D-Sub, D-Shaped Connector Backshells, Hoods 609-1455-ND
25 Position Two Piece Backshell Connector Silver 180° Shielded

25 Position Two Piece Backshell Connector Silver 180° Shielded

Buy Now Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Backshells, Hoods - 1141660-8655MH2511LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Backshells, Hoods
1141660-8655MH2511LF
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Backshells, Hoods 1141660-8655MH2511LF
Win Source Part Number: 1141660-8655MH2511LF Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors - Backshells, Hoods Number of Positions: 25 Color: Silver Features: Mating Screws 4-40 Package: Bulk Cable Type: Round Shielding: Shielded Accessory Type: Two Piece Backshell Standard Package: 50 Material: Zinc Die Cast Plating: Nickel Cable Exit: 180° Hardware: Assembly Hardware, Cable Clamp Alternative Parts (Cross-Reference): 8655-MH2511LF; 8655MH2511LF.; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: Amphenol ICC (FCI) Other Names: 609-1455,2266-8655MH 2511LF Base Product Number: 8655MH25

Win Source Part Number: 1141660-8655MH2511LF
Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors - Backshells, Hoods
Number of Positions: 25
Color: Silver
Features: Mating Screws 4-40
Package: Bulk
Cable Type: Round
Shielding: Shielded
Accessory Type: Two Piece Backshell
Standard Package: 50
Material: Zinc Die Cast
Plating: Nickel
Cable Exit: 180°
Hardware: Assembly Hardware, Cable Clamp
Alternative Parts (Cross-Reference): 8655-MH2511LF; 8655MH2511LF.;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: Amphenol ICC (FCI)
Other Names: 609-1455,2266-8655MH2511LF
Base Product Number: 8655MH25

Buy Now Datasheet
D-Sub, D-Shaped Connector Backshells, Hoods - 8655MH2511LF - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Backshells, Hoods
8655MH2511LF
D-Sub, D-Shaped Connector Backshells, Hoods 8655MH2511LF
CONN BACKSHELL 25POS 180DEG SHLD

CONN BACKSHELL 25POS 180DEG SHLD

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8655MH2511LF 355-8655MH2511LF 609-1455-ND 1141660-8655MH2511LF 8655MH2511LF
Product Name D-subminiature Electronic Connector D-Sub, D-Shaped Connector Backshells, Hoods Connectors, Interconnects - D-Sub, D-Shaped Connectors - Backshells, Hoods D-Sub, D-Shaped Connector Backshells, Hoods
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120/Powerpole ® 180 Retaining Pins 2 Block High - 110G20 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers
D Sub Connectors - 138001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details