Amphenol Corporation D-subminiature 8655MH3701BLF

Description
D-subminiature, D-Sub Accessories, Input Output Connectors, Straight Exit Metal Hood for 37 position connector - Economical series., Amphenol is one of the leading manufacturers of d-sub accessories. Contact us today for more details of d-subminiature , part number 8655MH3701BLF.
Request a Quote Datasheet
Description
D-subminiature, D-Sub Accessories, Input Output Connectors, Straight Exit Metal Hood for 37 position connector - Economical series., Amphenol is one of the leading manufacturers of d-sub accessories. Contact us today for more details of d-subminiature , part number 8655MH3701BLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-subminiature - 8655MH3701BLF - Amphenol Communications Solutions
Nashua, NH, United States
D-subminiature
8655MH3701BLF
D-subminiature 8655MH3701BLF
D-subminiature, D-Sub Accessories, Input Output Connectors, Straight Exit Metal Hood for 37 position connector - Economical series., Amphenol is one of the leading manufacturers of d-sub accessories. Contact us today for more details of d-subminiature , part number 8655MH3701BLF.

D-subminiature, D-Sub Accessories, Input Output Connectors, Straight Exit Metal Hood for 37 position connector - Economical series., Amphenol is one of the leading manufacturers of d-sub accessories. Contact us today for more details of d-subminiature , part number 8655MH3701BLF.

Supplier's Site Datasheet
D-Sub, D-Shaped Connector Backshells, Hoods - 609-3132-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
609-3132-ND
D-Sub, D-Shaped Connector Backshells, Hoods 609-3132-ND
37 Position Two Piece Backshell Connector Silver 180° Shielded

37 Position Two Piece Backshell Connector Silver 180° Shielded

Buy Now Datasheet
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - 8655MH3701BLF - 766355-8655MH3701BLF - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - 8655MH3701BLF
766355-8655MH3701BLF
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - 8655MH3701BLF 766355-8655MH3701BLF
Manufacturer: Amphenol FCI Win Source Part Number: 766355-8655MH3701BLF Number of Positions: 37 Color: Silver Features: Mating Screws 4-40 Cable Type: Round Shielding: Shielded Accessory Type: Two Piece Backshell Material: Metal, Zamak Plating: Nickel Family Name: 8655 Cable Exit: 180° Categories: Connectors, Interconnects Hardware: Assembly Hardware, Strain Relief Introduction Date: April 10, 2008 ECCN: EAR99 Country of Origin: Denmark Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol FCI
Win Source Part Number: 766355-8655MH3701BLF
Number of Positions: 37
Color: Silver
Features: Mating Screws 4-40
Cable Type: Round
Shielding: Shielded
Accessory Type: Two Piece Backshell
Material: Metal, Zamak
Plating: Nickel
Family Name: 8655
Cable Exit: 180°
Categories: Connectors, Interconnects
Hardware: Assembly Hardware, Strain Relief
Introduction Date: April 10, 2008
ECCN: EAR99
Country of Origin: Denmark
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Dsub Metal Hood Ecoserie-Dtzk37 Fci Bulk Rohs Compliant Amphenol - 80AH1137 - Newark, An Avnet Company
Chicago, IL, United States
Dsub Metal Hood Ecoserie-Dtzk37 Fci Bulk Rohs Compliant Amphenol
80AH1137
Dsub Metal Hood Ecoserie-Dtzk37 Fci Bulk Rohs Compliant Amphenol 80AH1137
DSUB METAL HOOD ECOSERIE-DTZK37 FCI BULK ROHS COMPLIANT: YES

DSUB METAL HOOD ECOSERIE-DTZK37 FCI BULK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8655MH3701BLF 609-3132-ND 766355-8655MH3701BLF 80AH1137
Product Name D-subminiature D-Sub, D-Shaped Connector Backshells, Hoods D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - 8655MH3701BLF Dsub Metal Hood Ecoserie-Dtzk37 Fci Bulk Rohs Compliant Amphenol
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data