Abracon, LLC ARJ11A ARJ11A-MASG-LT2

Description
RoHS/RoHS II Compliant Series: ARJ11A IEEE Standard: 802.3i Connector Type: 1x1 Right Angle Data Rate: 10 Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Down Operating Temperature: 0°C~70 °C Length: 21.59 mm Width: 16.26 mm Height: 13.84 mm Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: ARJ11A IEEE Standard: 802.3i Connector Type: 1x1 Right Angle Data Rate: 10 Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Down Operating Temperature: 0°C~70 °C Length: 21.59 mm Width: 16.26 mm Height: 13.84 mm Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARJ11A - ARJ11A-MASG-LT2 - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: ARJ11A IEEE Standard: 802.3i Connector Type: 1x1 Right Angle Data Rate: 10 Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Down Operating Temperature: 0°C~70 °C Length: 21.59 mm Width: 16.26 mm Height: 13.84 mm Mounting Type: Through Hole Part Status: Active

RoHS/RoHS II Compliant

  • Series: ARJ11A
  • IEEE Standard: 802.3i
  • Connector Type: 1x1 Right Angle
  • Data Rate: 10 Base-T
  • POE: N/A
  • Port Count: 1
  • Row Count: 1
  • Schematic Type: T,C
  • Inductance: 350 uH
  • Tab Direction: Down
  • Operating Temperature: 0°C~70 °C
  • Length: 21.59 mm
  • Width: 16.26 mm
  • Height: 13.84 mm
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - ARJ11A-MASG-LT2-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
ARJ11A-MASG-LT2-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics ARJ11A-MASG-LT2-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - ARJ11A-MASG-LT2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ARJ11A-MASG-LT2
Modular Connectors / Ethernet Connectors ARJ11A-MASG-LT2
Modular Connectors / Ethernet Connectors IEEE 802.3ab RJ45 0C to +70C

Modular Connectors / Ethernet Connectors IEEE 802.3ab RJ45 0C to +70C

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number ARJ11A-MASG-LT2 ARJ11A-MASG-LT2-ND ARJ11A-MASG-LT2
Product Name ARJ11A Modular/Ethernet Connector (RJ45) Jacks With Magnetics Modular Connectors / Ethernet Connectors
Category Modular Connector and RJ Connector Modular Connector and RJ Connector
Connector Type RJ-45 RJ-11; RJ-45 Modular Connector and RJ Connector
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data