EDAC, Inc. Modular/Ethernet Connector (RJ45) Jacks With Magnetics A64-113-271P521

Description
CONN JACK 1PORT PCB
Request a Quote Datasheet
Description
CONN JACK 1PORT PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 151-1150-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
151-1150-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 151-1150-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
Connector, Rj45, Jack, 6P8C, 1Port; Modular Connector Type Edac - 28W2599 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Jack, 6P8C, 1Port; Modular Connector Type Edac
28W2599
Connector, Rj45, Jack, 6P8C, 1Port; Modular Connector Type Edac 28W2599
CONNECTOR, RJ45, JACK, 6P8C, 1PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CONNECTOR, RJ45, JACK, 6P8C, 1PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - A64-113-271P521 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
A64-113-271P521
Modular Connectors / Ethernet Connectors A64-113-271P521
Modular Connectors / Ethernet Connectors 6P/8C Magnetic Jack W/ LED, Latch-Up

Modular Connectors / Ethernet Connectors 6P/8C Magnetic Jack W/ LED, Latch-Up

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-1150-ND 28W2599 A64-113-271P521
Product Name Modular/Ethernet Connector (RJ45) Jacks With Magnetics Connector, Rj45, Jack, 6P8C, 1Port; Modular Connector Type Edac Modular Connectors / Ethernet Connectors
Category Modular Connector and RJ Connector
Connector Type RJ-11; RJ-45 Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data