CONN JACK 1PORT PCB
CONNECTOR, RJ45, JACK, 10P8C, 1PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
CONN JACK 1PORT 1000 BASE-T PCB
Modular Connectors / Ethernet Connectors 10P/8C MAGNETIC JACK W/ LED LATCH-DOWN
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 151-1132-ND | 77T2753 | A60-113-331P432 | A60-113-331P432 |
| Product Name | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Connector, Rj45, Jack, 10P8C, 1Port; Modular Connector Type Edac | Modular Connector Jacks With Magnetics | Modular Connectors / Ethernet Connectors |
| Category | Modular Connector and RJ Connector |