CONN JACK 12PORT PCB
CONNECTOR, RJ45, JACK, 10P8C, 12PORT; Modular Connector Type:RJ45 Jack; Port Configuration:2 x 6 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors 10P/8C MAGNETIC JACK 2x6 W/O LED 15u
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 151-1136-ND | 77T2769 | A60-263-300P562 |
| Product Name | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Connector, Rj45, Jack, 10P8C, 12Port; Modular Connector Type Edac | Modular Connectors / Ethernet Connectors |
| Category | Modular Connector and RJ Connector |