8P8C UNSHLD MODULAR PLUG
Modular Plug, Standard, 8P 8C, Unshielde
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Unshielded IDC
CONNECTOR, RJ45, PLUG, 8P8C, CRIMP; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; LEDs:Without LED RoHS Compliant: Yes
CONNECTOR, RJ45, PLUG, 8P8C, CRIMP; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Connector RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors RJ45 Connector
| Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 940-SP-3088 | 940-SP-3088 | 380-1192-ND | 56AC3231 | 940-SP-3088 |
| Product Name | Connectors Modular, MJ/RJ Std Plugs & Jacks | Modular Connectors / Ethernet Connectors | Modular/Ethernet Connector (RJ45, RJ11) Plugs | Connector, Rj45, Plug, 8P8C, Crimp; Modular Connector Type Stewart Connector | Modular Connectors / Ethernet Connectors |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |