Amphenol Corporation Modular Jack 90598-006LF

Description
Modular Jack, Modular Jack, Input Output Connectors, Cat 3, Vertical, Through Mount, Unshielded Snap Peg, 8 Positions, 1 Port, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack, part number 90598-006LF.
Request a Quote Datasheet
Description
Modular Jack, Modular Jack, Input Output Connectors, Cat 3, Vertical, Through Mount, Unshielded Snap Peg, 8 Positions, 1 Port, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack, part number 90598-006LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - 90598-006LF - Amphenol Communications Solutions
Nashua, NH, United States
Modular Jack
90598-006LF
Modular Jack 90598-006LF
Modular Jack, Modular Jack, Input Output Connectors, Cat 3, Vertical, Through Mount, Unshielded Snap Peg, 8 Positions, 1 Port, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack, part number 90598-006LF.

Modular Jack, Modular Jack, Input Output Connectors, Cat 3, Vertical, Through Mount, Unshielded Snap Peg, 8 Positions, 1 Port, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack, part number 90598-006LF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
2022-90598-006LF
Electronic Connector 2022-90598-006LF
RJ11 Connector, 8 Pos, 1 Port, Cat3, Thru-Hole, Solder, Straight Product overview: 90598-006LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-90598-006LF can be used for catalog matching and distributor lookup.

RJ11 Connector, 8 Pos, 1 Port, Cat3, Thru-Hole, Solder, Straight Product overview: 90598-006LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-90598-006LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 609-90598-006LF-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
609-90598-006LF-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 609-90598-006LF-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded Cat3

Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded Cat3

Buy Now Datasheet
Rj45 Conn, Jack, 8P8C, 1Port, Cat3, Th; Modular Connector Type Amphenol Communications Solutions - 06M2568 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Jack, 8P8C, 1Port, Cat3, Th; Modular Connector Type Amphenol Communications Solutions
06M2568
Rj45 Conn, Jack, 8P8C, 1Port, Cat3, Th; Modular Connector Type Amphenol Communications Solutions 06M2568
RJ45 CONN, JACK, 8P8C, 1PORT, CAT3, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

RJ45 CONN, JACK, 8P8C, 1PORT, CAT3, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site
Modular Connectors / Ethernet Connectors - 90598-006LF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
90598-006LF
Modular Connectors / Ethernet Connectors 90598-006LF
Modular Connectors / Ethernet Connectors PCB MOD JACK

Modular Connectors / Ethernet Connectors PCB MOD JACK

Buy Now Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 90598-006LF 2022-90598-006LF 609-90598-006LF-ND 06M2568 90598-006LF
Product Name Modular Jack Electronic Connector Modular/Ethernet Connector (RJ45, RJ11) Jacks Rj45 Conn, Jack, 8P8C, 1Port, Cat3, Th; Modular Connector Type Amphenol Communications Solutions Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack Female / Jack
Termination Board Through Mount Solder Through Hole
Voltage Rating 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data