CONN JACK 1PORT PCB
Modular Connectors / Ethernet Connectors PoE 15W, 48V 350mA IL -1.2dB
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 535-12248-ND | ARJ-146 |
| Product Name | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Modular Connectors / Ethernet Connectors |
| Category | Modular Connector and RJ Connector | |
| Connector Type | RJ-11; RJ-45 | Modular Connector and RJ Connector |
| Mounting | Through Hole | |
| Gender | Female / Jack |