CONN JACK 1PORT PCB
CONNECTOR, RJ45, JACK, 10P8C, 1PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors 10P/8C MAGNETIC JACK W/O LED LATCH-DOWN
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 151-1135-ND | 77T2750 | A60-113-300P432 |
| Product Name | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Connector, Rj45, Jack, 10P8C, 1Port; Modular Connector Type Edac | Modular Connectors / Ethernet Connectors |
| Category | Modular Connector and RJ Connector |