RoHS/RoHS II Compliant
Series: ARJ11A
IEEE Standard: 802.3i
Connector Type: 1x1 Right Angle
Data Rate: 10 Base-T
POE: N/A
Port Count: 1
Row Count: 1
Schematic Type: T,C
Inductance: 350 uH
Tab Direction: Down
Operating Temperature: 0°C~70 °C
Length: 21.59 mm
Width: 16.26 mm
Height: 13.84 mm
Mounting Type: Through Hole
Part Status: Active
Abracon, LLC
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
RoHS/RoHS II Compliant
Series: ARJ11A
IEEE Standard: 802.3i
Connector Type: 1x1 Right Angle
Data Rate: 10 Base-T
POE: N/A
Port Count: 1
Row Count: 1
Schematic Type: T,C
Inductance: 350 uH
Tab Direction: Down
Operating Temperature: 0°C~70 °C
Length: 21.59 mm
Width: 16.26 mm
Height: 13.84 mm
Mounting Type: Through Hole
Part Status: Active
RoHS/RoHS II Compliant
Series: ARJ11A
IEEE Standard: 802.3i
Connector Type: 1x1 Right Angle
Data Rate: 10 Base-T
POE: N/A
Port Count: 1
Row Count: 1
Schematic Type: T,C
Inductance: 350 uH
Tab Direction: Down
Operating Temperature: 0°C~70 °C
Length: 21.59 mm
Width: 16.26 mm
Height: 13.84 mm
Mounting Type: Through Hole
Part Status: Active