Abracon, LLC ARJ012-110553 ARJ012-110553

Description
RoHS/RoHS II Compliant Series: ARJ012-110553 IEEE Standard: N/A Connector Type: 1x1 Right Angle Data Rate: Jack without magnetics POE: N/A Port Count: 1 Row Count: 1 Schematic Type: N/A Inductance: N/A uH Tab Direction: Down Operating Temperature: -40°C~85 °C Length: 21.27 mm Width: 15.88 mm Height: 13.45 mm Mounting Type: Through Hole Part Status: Active STEP: #N/A 3D PDF: #N/A Package Drawing: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: ARJ012-110553 IEEE Standard: N/A Connector Type: 1x1 Right Angle Data Rate: Jack without magnetics POE: N/A Port Count: 1 Row Count: 1 Schematic Type: N/A Inductance: N/A uH Tab Direction: Down Operating Temperature: -40°C~85 °C Length: 21.27 mm Width: 15.88 mm Height: 13.45 mm Mounting Type: Through Hole Part Status: Active STEP: #N/A 3D PDF: #N/A Package Drawing: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARJ012-110553 - ARJ012-110553 - Abracon, LLC
Spicewood, TX, United States
ARJ012-110553
ARJ012-110553
ARJ012-110553 ARJ012-110553
RoHS/RoHS II Compliant Series: ARJ012-110553 IEEE Standard: N/A Connector Type: 1x1 Right Angle Data Rate: Jack without magnetics POE: N/A Port Count: 1 Row Count: 1 Schematic Type: N/A Inductance: N/A uH Tab Direction: Down Operating Temperature: -40°C~85 °C Length: 21.27 mm Width: 15.88 mm Height: 13.45 mm Mounting Type: Through Hole Part Status: Active STEP: #N/A 3D PDF: #N/A Package Drawing: #N/A

RoHS/RoHS II Compliant

  • Series: ARJ012-110553
  • IEEE Standard: N/A
  • Connector Type: 1x1 Right Angle
  • Data Rate: Jack without magnetics
  • POE: N/A
  • Port Count: 1
  • Row Count: 1
  • Schematic Type: N/A
  • Inductance: N/A uH
  • Tab Direction: Down
  • Operating Temperature: -40°C~85 °C
  • Length: 21.27 mm
  • Width: 15.88 mm
  • Height: 13.45 mm
  • Mounting Type: Through Hole
  • Part Status: Active
  • STEP: #N/A
  • 3D PDF: #N/A
  • Package Drawing: #N/A
Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 535-13279-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
535-13279-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 535-13279-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - ARJ012-110553 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ARJ012-110553
Modular Connectors / Ethernet Connectors ARJ012-110553
Modular Connectors / Ethernet Connectors CONN MOD JACK 8P8C R/A SHIELDED

Modular Connectors / Ethernet Connectors CONN MOD JACK 8P8C R/A SHIELDED

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number ARJ012-110553 535-13279-ND ARJ012-110553
Product Name ARJ012-110553 Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors
Category Modular Connector and RJ Connector Modular Connector and RJ Connector
Connector Type RJ-45 RJ-11; RJ-45; Jack Modular Connector and RJ Connector
Gender Female / Jack Female / Jack
Mounting Through Hole Through Hole Board Lock
Unlock Full Specs
to access all available technical data