CONN JACK 1PORT PCB
Modular Connectors / Ethernet Connectors 8P/8C MAGNETIC JACK W/ LED LATCH-UP 15u
CONNECTOR, RJ45, JACK, 8P8C, 1PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 151-1162-ND | A63-113-213N491 | 77T2781 |
| Product Name | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Modular Connectors / Ethernet Connectors | Connector, Rj45, Jack, 8P8C, 1Port; Modular Connector Type Edac |
| Category | Modular Connector and RJ Connector |