The part is a low-profile RJ45 8P8C jack for PCB mounting, designed for compact circuit board designs. It features a PBT UL 94V-0 black body, phosphor bronze contacts with flash gold plating, and phosphor bronze solder tails with tin plating. The assembly accepts #24-26 AWG wire and supports both T568A and T568B wiring schemes. Operating voltage is 125 VAC maximum, with a current rating of 1.5 A. Contact resistance is 35 mΩ maximum, insulation resistance is 1,000 MΩ minimum, and dielectric withstanding voltage is 1,000 VAC for 1 minute. The operating temperature range is -40°C to 85°C. It has a mounting height of 1.6 mm and a 2.5 mm solder tail length. The part is RoHS compliant and certified to ISO 9001.
Part Number: 943
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded
| Keystone Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 943 | 36-943-ND |
| Product Name | RJ45 (keystone) Jack, Low Profile PCB Mount | Modular/Ethernet Connector (RJ45, RJ11) Jacks |
| Gender | Female / Jack |