Abracon, LLC ARJ-148 ARJ-148

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJ-148 IEEE Standard: 802.3ab Connector Type: 1x1 Vertical Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: N/A Operating Temperature: -40°C~85 °C Length: 16.9 mm Width: 15.9 mm Height: 23.2 mm Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJ-148 IEEE Standard: 802.3ab Connector Type: 1x1 Vertical Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: N/A Operating Temperature: -40°C~85 °C Length: 16.9 mm Width: 15.9 mm Height: 23.2 mm Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARJ-148 - ARJ-148 - Abracon, LLC
Spicewood, TX, United States
ARJ-148
ARJ-148
ARJ-148 ARJ-148
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJ-148 IEEE Standard: 802.3ab Connector Type: 1x1 Vertical Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: N/A Operating Temperature: -40°C~85 °C Length: 16.9 mm Width: 15.9 mm Height: 23.2 mm Mounting Type: Through Hole Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ARJ-148
  • IEEE Standard: 802.3ab
  • Connector Type: 1x1 Vertical
  • Data Rate: 10/100/1000 Base-T
  • POE: N/A
  • Port Count: 1
  • Row Count: 1
  • Schematic Type: T,C
  • Inductance: 350 uH
  • Tab Direction: N/A
  • Operating Temperature: -40°C~85 °C
  • Length: 16.9 mm
  • Width: 15.9 mm
  • Height: 23.2 mm
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 535-13143-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
535-13143-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 535-13143-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - ARJ-148 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ARJ-148
Modular Connectors / Ethernet Connectors ARJ-148
Modular Connectors / Ethernet Connectors 1000 BASE-T 1 Port W/magnetics

Modular Connectors / Ethernet Connectors 1000 BASE-T 1 Port W/magnetics

Buy Now Datasheet
CONN MAGJACK 1PORT 1000 BASE-T - 5-ARJ-148 - Utmel Electronic Limited
Hong Kong, China
CONN MAGJACK 1PORT 1000 BASE-T
5-ARJ-148
CONN MAGJACK 1PORT 1000 BASE-T 5-ARJ-148
CONN MAGJACK 1PORT 1000 BASE-T

CONN MAGJACK 1PORT 1000 BASE-T

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number ARJ-148 535-13143-ND ARJ-148 5-ARJ-148
Product Name ARJ-148 Modular/Ethernet Connector (RJ45) Jacks With Magnetics Modular Connectors / Ethernet Connectors CONN MAGJACK 1PORT 1000 BASE-T
Category Modular Connector and RJ Connector Modular Connector and RJ Connector
Connector Type RJ-45 RJ-11; RJ-45 Modular Connector and RJ Connector
Gender Female / Jack Female / Jack
Mounting Through Hole Through Hole Panel Mount Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50017-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
Headers, Male Pins - A26630-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
MINI DIN JACK 7 POSITIONS - 80203-508D7AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCS-FL4G-T - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details