Abracon, LLC ARJ045-010156 ARJ045-010156

Description
RoHS/RoHS II Compliant Series: ARJ045-010156 IEEE Standard: N/A Connector Type: 1x1 45 degree Data Rate: Jack without magnetics POE: N/A Port Count: 1 Row Count: 1 Schematic Type: N/A Inductance: N/A uH Tab Direction: Up Operating Temperature: -40°C~85 °C Length: 16.4 mm Width: 15.2 mm Height: 21.32 mm Mounting Type: Through Hole Part Status: Active STEP: #N/A 3D PDF: #N/A Package Drawing: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: ARJ045-010156 IEEE Standard: N/A Connector Type: 1x1 45 degree Data Rate: Jack without magnetics POE: N/A Port Count: 1 Row Count: 1 Schematic Type: N/A Inductance: N/A uH Tab Direction: Up Operating Temperature: -40°C~85 °C Length: 16.4 mm Width: 15.2 mm Height: 21.32 mm Mounting Type: Through Hole Part Status: Active STEP: #N/A 3D PDF: #N/A Package Drawing: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARJ045-010156 - ARJ045-010156 - Abracon, LLC
Spicewood, TX, United States
ARJ045-010156
ARJ045-010156
ARJ045-010156 ARJ045-010156
RoHS/RoHS II Compliant Series: ARJ045-010156 IEEE Standard: N/A Connector Type: 1x1 45 degree Data Rate: Jack without magnetics POE: N/A Port Count: 1 Row Count: 1 Schematic Type: N/A Inductance: N/A uH Tab Direction: Up Operating Temperature: -40°C~85 °C Length: 16.4 mm Width: 15.2 mm Height: 21.32 mm Mounting Type: Through Hole Part Status: Active STEP: #N/A 3D PDF: #N/A Package Drawing: #N/A

RoHS/RoHS II Compliant

  • Series: ARJ045-010156
  • IEEE Standard: N/A
  • Connector Type: 1x1 45 degree
  • Data Rate: Jack without magnetics
  • POE: N/A
  • Port Count: 1
  • Row Count: 1
  • Schematic Type: N/A
  • Inductance: N/A uH
  • Tab Direction: Up
  • Operating Temperature: -40°C~85 °C
  • Length: 16.4 mm
  • Width: 15.2 mm
  • Height: 21.32 mm
  • Mounting Type: Through Hole
  • Part Status: Active
  • STEP: #N/A
  • 3D PDF: #N/A
  • Package Drawing: #N/A
Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 535-13281-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
535-13281-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 535-13281-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 45° Angle Shielded, EMI Finger

Jack Modular Connector 8p8c (RJ45, Ethernet) 45° Angle Shielded, EMI Finger

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - ARJ045-010156 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ARJ045-010156
Modular Connectors / Ethernet Connectors ARJ045-010156
Modular Connectors / Ethernet Connectors CONN MOD JACK 8P8C 45 DEGR ANGL SHIELD

Modular Connectors / Ethernet Connectors CONN MOD JACK 8P8C 45 DEGR ANGL SHIELD

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number ARJ045-010156 535-13281-ND ARJ045-010156
Product Name ARJ045-010156 Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors
Category Modular Connector and RJ Connector Modular Connector and RJ Connector
Connector Type RJ-45 RJ-11; RJ-45; Jack Modular Connector and RJ Connector
Gender Female / Jack Female / Jack
Mounting Through Hole Through Hole Board Lock
Unlock Full Specs
to access all available technical data