Abracon, LLC ARJ11G ARJ11G-MASA-A-B-ELT2

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJ11G IEEE Standard: 802.3u Connector Type: 1x1 Vertical Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: N/A Operating Temperature: -40°C~85 °C Length: 16.7 mm Width: 16.1 mm Height: 17 mm Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJ11G IEEE Standard: 802.3u Connector Type: 1x1 Vertical Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: N/A Operating Temperature: -40°C~85 °C Length: 16.7 mm Width: 16.1 mm Height: 17 mm Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARJ11G - ARJ11G-MASA-A-B-ELT2 - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJ11G IEEE Standard: 802.3u Connector Type: 1x1 Vertical Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: N/A Operating Temperature: -40°C~85 °C Length: 16.7 mm Width: 16.1 mm Height: 17 mm Mounting Type: Through Hole Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ARJ11G
  • IEEE Standard: 802.3u
  • Connector Type: 1x1 Vertical
  • Data Rate: 10/100 Base-TX
  • POE: N/A
  • Port Count: 1
  • Row Count: 1
  • Schematic Type: T,C
  • Inductance: 350 uH
  • Tab Direction: N/A
  • Operating Temperature: -40°C~85 °C
  • Length: 16.7 mm
  • Width: 16.1 mm
  • Height: 17 mm
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - ARJ11G-MASA-A-B-ELT2-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
ARJ11G-MASA-A-B-ELT2-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics ARJ11G-MASA-A-B-ELT2-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - ARJ11G-MASA-A-B-ELT2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ARJ11G-MASA-A-B-ELT2
Modular Connectors / Ethernet Connectors ARJ11G-MASA-A-B-ELT2
Modular Connectors / Ethernet Connectors IEEE 802.3ab RJ45 0C to +70C

Modular Connectors / Ethernet Connectors IEEE 802.3ab RJ45 0C to +70C

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number ARJ11G-MASA-A-B-ELT2 ARJ11G-MASA-A-B-ELT2-ND ARJ11G-MASA-A-B-ELT2
Product Name ARJ11G Modular/Ethernet Connector (RJ45) Jacks With Magnetics Modular Connectors / Ethernet Connectors
Category Modular Connector and RJ Connector Modular Connector and RJ Connector
Connector Type RJ-45 RJ-11; RJ-45 Modular Connector and RJ Connector
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data