Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded Cat3
CONN MOD JACK 8P8C VERT UNSHLD
CONNECTOR, RJ45, JACK, 8P8C, SMD; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; Gender:Jack RoHS Compliant: Yes
CONNECTOR, RJ45, JACK, 8P8C, SMD; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; Gender:Jack RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors MJ VERT ESMT NG 8P
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 609-6038-2-ND | 98435-311LF | 65AC3208 | 98435-311LF |
| Product Name | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Connector Jacks | Connector, Rj45, Jack, 8P8C, Smd; Modular Connector Type Amphenol Communications Solutions | Modular Connectors / Ethernet Connectors |
| Category | Modular Connector and RJ Connector | |||
| Connector Type | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
| Mounting | Surface Mount | Surface Mount | Surface Mount | PCB Mount |
| Gender | Female / Jack | Female / Jack | Female / Jack |