Cole-Parmer Sanitary mixer; aluminum body, 115/230 VAC, gear-reduced drive GO-04403-12

Description
• Specifically designed for pharmaceutical, biotech, food and other applications where GMP requirements are standard • Compact, rugged, sanitary design with 180-Grit surface finish for wetted surfaces • Two dual-sealed radial precision roller bearings for superior shaft support • Dry running mechanical seal capable of speeds up to 1200 rpm and pressures from full vacuum to 200 psig
Description
• Specifically designed for pharmaceutical, biotech, food and other applications where GMP requirements are standard • Compact, rugged, sanitary design with 180-Grit surface finish for wetted surfaces • Two dual-sealed radial precision roller bearings for superior shaft support • Dry running mechanical seal capable of speeds up to 1200 rpm and pressures from full vacuum to 200 psig

Suppliers

Company
Product
Description
Supplier Links
Sanitary mixer; aluminum body, 115/230 VAC, gear-reduced drive - GO-04403-12 - Cole-Parmer
Vernon Hills, IL, United States
Sanitary mixer; aluminum body, 115/230 VAC, gear-reduced drive
GO-04403-12
Sanitary mixer; aluminum body, 115/230 VAC, gear-reduced drive GO-04403-12
• Specifically designed for pharmaceutical, biotech, food and other applications where GMP requirements are standard • Compact, rugged, sanitary design with 180-Grit surface finish for wetted surfaces • Two dual-sealed radial precision roller bearings for superior shaft support • Dry running mechanical seal capable of speeds up to 1200 rpm and pressures from full vacuum to 200 psig

• Specifically designed for pharmaceutical, biotech, food and other applications where GMP requirements are standard
• Compact, rugged, sanitary design with 180-Grit surface finish for wetted surfaces
• Two dual-sealed radial precision roller bearings for superior shaft support
• Dry running mechanical seal capable of speeds up to 1200 rpm and pressures from full vacuum to 200 psig

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Laboratory Mixers
Product Number GO-04403-12
Product Name Sanitary mixer; aluminum body, 115/230 VAC, gear-reduced drive
Mixer Type Propellor
Unlock Full Specs
to access all available technical data

Similar Products

High Viscosity Disperser - PBA Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Paint / Coating Processing; Plastic Processing; Sanitary Processing (optional feature)
Features Variable; Explosion Proof (optional feature)
User Interface Analog
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - CJ-20-2 - ARDE Barinco, Inc.
Specs
Mixer Type Homogenizer; Rotor-Stator
Operating Condition Batch
Motor Speed 3600 rpm
View Details
APV Continuous Sugar Dessolver -  - APV, An SPX Brand
Specs
Operating Condition Continuous / In-Line
Mounting Floor Mounted
View Details