Cole-Parmer Servodyne High-torque, low-speed mixer complete system; 20-900 rpm, 115 VAC GO-50008-22

Description
• Modular design features easy customization to suit your needs • Monitor and control speed, torque, and batch time through a computer interface • Permanent-magnet DC motor with permanently lubricated ball-bearing construction for maintenance-free operation Controller|Pr ovide precise control of mixing speed within ±0.2% despite changes in viscosity, temperature, or line voltage. Monitor torque, set torque limits, or measure and control differential torque with mixer head in use and sets the appropriate rpm and torque limits for that motor. Controller measures 6½''W x 3½''H x 7¾''D (165 mm W x 89 mm H x 197 mm D). Operates on 115 VAC, 50/60 Hz. Controller includes a 6-ft (1.8-m) modular line cord with IEC320/CEE22 connector; specify country of final destination to receive correct line cord. Mixer Heads|Optical shaft encoder relays the exact motor rotation speed data to the electronic mixer controller. djustable-tilt mounting assembly permits rotation of mixer head from 0º to 30º for proper positioning of shaft and propeller. Mixer heads include a chuck/collet (depending on the model), 5" L x ½'' dia (127 mm L x 12.7 mm dia) mounting rod, and 6-ft (1.8-m) multiconductor cable to connect to the controller. The high-torque, low-speed models have a keyless chuck that accepts mixing shafts up to 3⁄8'' (10 mm) in diameter. The high-speed, low-torque models have an adjustable, through-shaft precision hand-tightened collet that accepts 3⁄8'' (10 mm) dia mixing shafts. Through-shaft design allows positioning the mixing propeller at any depth without moving the mixer head—minimizes shaft “wobble†that occurs at higher speeds or with longer shafts. Complete Systems|These convenient, ready-made systems come complete with controller, mixer head, shaft, propeller, clamp, and stand. Optional Computer Software and Cables|Controlle r allows mixer system to be monitored and controlled via computer interface. Software program lets you control up to 16 Servodyne mixers and Masterflex computer-compatible pump drives.
Description
• Modular design features easy customization to suit your needs • Monitor and control speed, torque, and batch time through a computer interface • Permanent-magnet DC motor with permanently lubricated ball-bearing construction for maintenance-free operation Controller|Pr ovide precise control of mixing speed within ±0.2% despite changes in viscosity, temperature, or line voltage. Monitor torque, set torque limits, or measure and control differential torque with mixer head in use and sets the appropriate rpm and torque limits for that motor. Controller measures 6½''W x 3½''H x 7¾''D (165 mm W x 89 mm H x 197 mm D). Operates on 115 VAC, 50/60 Hz. Controller includes a 6-ft (1.8-m) modular line cord with IEC320/CEE22 connector; specify country of final destination to receive correct line cord. Mixer Heads|Optical shaft encoder relays the exact motor rotation speed data to the electronic mixer controller. djustable-tilt mounting assembly permits rotation of mixer head from 0º to 30º for proper positioning of shaft and propeller. Mixer heads include a chuck/collet (depending on the model), 5" L x ½'' dia (127 mm L x 12.7 mm dia) mounting rod, and 6-ft (1.8-m) multiconductor cable to connect to the controller. The high-torque, low-speed models have a keyless chuck that accepts mixing shafts up to 3⁄8'' (10 mm) in diameter. The high-speed, low-torque models have an adjustable, through-shaft precision hand-tightened collet that accepts 3⁄8'' (10 mm) dia mixing shafts. Through-shaft design allows positioning the mixing propeller at any depth without moving the mixer head—minimizes shaft “wobble†that occurs at higher speeds or with longer shafts. Complete Systems|These convenient, ready-made systems come complete with controller, mixer head, shaft, propeller, clamp, and stand. Optional Computer Software and Cables|Controlle r allows mixer system to be monitored and controlled via computer interface. Software program lets you control up to 16 Servodyne mixers and Masterflex computer-compatible pump drives.

Suppliers

Company
Product
Description
Supplier Links
Servodyne High-torque, low-speed mixer complete system; 20-900 rpm, 115 VAC - GO-50008-22 - Cole-Parmer
Vernon Hills, IL, United States
Servodyne High-torque, low-speed mixer complete system; 20-900 rpm, 115 VAC
GO-50008-22
Servodyne High-torque, low-speed mixer complete system; 20-900 rpm, 115 VAC GO-50008-22
• Modular design features easy customization to suit your needs • Monitor and control speed, torque, and batch time through a computer interface • Permanent-magnet DC motor with permanently lubricated ball-bearing construction for maintenance-free operation Controller|Pr ovide precise control of mixing speed within ±0.2% despite changes in viscosity, temperature, or line voltage. Monitor torque, set torque limits, or measure and control differential torque with mixer head in use and sets the appropriate rpm and torque limits for that motor. Controller measures 6½''W x 3½''H x 7¾''D (165 mm W x 89 mm H x 197 mm D). Operates on 115 VAC, 50/60 Hz. Controller includes a 6-ft (1.8-m) modular line cord with IEC320/CEE22 connector; specify country of final destination to receive correct line cord. Mixer Heads|Optical shaft encoder relays the exact motor rotation speed data to the electronic mixer controller. djustable-tilt mounting assembly permits rotation of mixer head from 0º to 30º for proper positioning of shaft and propeller. Mixer heads include a chuck/collet (depending on the model), 5" L x ½'' dia (127 mm L x 12.7 mm dia) mounting rod, and 6-ft (1.8-m) multiconductor cable to connect to the controller. The high-torque, low-speed models have a keyless chuck that accepts mixing shafts up to 3⁄8'' (10 mm) in diameter. The high-speed, low-torque models have an adjustable, through-shaft precision hand-tightened collet that accepts 3⁄8'' (10 mm) dia mixing shafts. Through-shaft design allows positioning the mixing propeller at any depth without moving the mixer head—minimizes shaft “wobble†that occurs at higher speeds or with longer shafts. Complete Systems|These convenient, ready-made systems come complete with controller, mixer head, shaft, propeller, clamp, and stand. Optional Computer Software and Cables|Controlle r allows mixer system to be monitored and controlled via computer interface. Software program lets you control up to 16 Servodyne mixers and Masterflex computer-compatible pump drives.

• Modular design features easy customization to suit your needs
• Monitor and control speed, torque, and batch time through a computer interface
• Permanent-magnet DC motor with permanently lubricated ball-bearing construction for maintenance-free operation
<b>Controller</b>|Provide precise control of mixing speed within ±0.2% despite changes in viscosity, temperature, or line voltage. Monitor torque, set torque limits, or measure and control differential torque with mixer head in use and sets the appropriate rpm and torque limits for that motor. Controller measures 6½''W x 3½''H x 7¾''D (165 mm W x 89 mm H x 197 mm D). Operates on 115 VAC, 50/60 Hz. Controller includes a 6-ft (1.8-m) modular line cord with IEC320/CEE22 connector; specify country of final destination to receive correct line cord.
<b>Mixer Heads</b>|Optical shaft encoder relays the exact motor rotation speed data to the electronic mixer controller. djustable-tilt mounting assembly permits rotation of mixer head from 0º to 30º for proper positioning of shaft and propeller. Mixer heads include a chuck/collet (depending on the model), 5" L x ½'' dia (127 mm L x 12.7 mm dia) mounting rod, and 6-ft (1.8-m) multiconductor cable to connect to the controller. The high-torque, low-speed models have a keyless chuck that accepts mixing shafts up to 3⁄8'' (10 mm) in diameter. The high-speed, low-torque models have an adjustable, through-shaft precision hand-tightened collet that accepts 3⁄8'' (10 mm) dia mixing shafts. Through-shaft design allows positioning the mixing propeller at any depth without moving the mixer head—minimizes shaft “wobble†that occurs at higher speeds or with longer shafts.
<b>Complete Systems</b>|These convenient, ready-made systems come complete with controller, mixer head, shaft, propeller, clamp, and stand.
<b>Optional Computer Software and Cables</b>|Controller allows mixer system to be monitored and controlled via computer interface. Software program lets you control up to 16 Servodyne mixers and Masterflex computer-compatible pump drives.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Laboratory Mixers
Product Number GO-50008-22
Product Name Servodyne High-torque, low-speed mixer complete system; 20-900 rpm, 115 VAC
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Mixer Homogenizer -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Media Type Liquids
Capacity (volumetric) 0.3531 to 141 cubic feet (10 to 4000 liters)
Mixer Type Homogenizer; Rotor-Stator
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - CJ-4BX - ARDE Barinco, Inc.
Specs
Mixer Type Homogenizer; Rotor-Stator
Operating Condition Batch
Motor Speed 8000 rpm
View Details
Direct Drive Mixer - Series B - Neptune Chemical Pump Co., Inc.
Neptune Chemical Pump Co., Inc.
Specs
Certifications & Listings 0
Media Type Liquids
Mixer Type Agitators; Propellor
View Details